Panasonic Capacitors - Film Capacitors ECW-FE2W475JA

Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W475JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W475JA
Capacitors - Film Capacitors ECW-FE2W475JA
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic
83Y7590
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic 83Y7590
CAPACITOR, FILM, PP, 4.7UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 4.7UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FE2W475JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W475JA
Film Capacitors ECW-FE2W475JA
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W475JA 83Y7590 ECW-FE2W475JA
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers