Panasonic Capacitors - Film Capacitors ECW-FE2W475J

Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W475J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W475J
Capacitors - Film Capacitors ECW-FE2W475J
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7589 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic
83Y7589
Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic 83Y7589
CAPACITOR, FILM, PP, 4.7UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 4.7UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2W475J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W475J
Film Capacitors ECW-FE2W475J
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W475J 83Y7589 ECW-FE2W475J
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers