Panasonic Film Capacitors ECW-FE2W474KA

Description
CAP FILM 0.47UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.47UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W474KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W474KA
Film Capacitors ECW-FE2W474KA
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.47Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.47Uf, 450V, Rad; Dielectric Type Panasonic
83Y7584
Capacitor, Film, Pp, 0.47Uf, 450V, Rad; Dielectric Type Panasonic 83Y7584
CAPACITOR, FILM, PP, 0.47UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.47UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W474KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W474KA
Capacitors - Film Capacitors ECW-FE2W474KA
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W474KA 83Y7584 ECW-FE2W474KA
Product Name Film Capacitors Capacitor, Film, Pp, 0.47Uf, 450V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details