Panasonic Film Capacitors ECW-FE2W225P8

Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W225P8 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W225P8
Film Capacitors ECW-FE2W225P8
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, 2.2Uf, 450V, Film, Radial; Dielectric Type Panasonic - 33AH7230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 450V, Film, Radial; Dielectric Type Panasonic
33AH7230
Cap, 2.2Uf, 450V, Film, Radial; Dielectric Type Panasonic 33AH7230
CAP, 2.2UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 2.2UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2W225P8 33AH7230
Product Name Film Capacitors Cap, 2.2Uf, 450V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers