CAP FILM 2.2UF 10% 450VDC RADIAL Product overview: ECW-FE2W225KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2W225KA can be used for catalog matching and distributor lookup.
CAP FILM 2.2UF 10% 450VDC RADIAL
CAP FILM 2.2UF 10% 450VDC RADIAL
CAP FILM 2.2UF 10% 450VDC RADIAL
CAPACITOR, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FE2W225KA | ECW-FE2W225KA | ECW-FE2W225KA | ECW-FE2W225KA | 83X9335 |
| Product Name | 2.2UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitor, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| WVDC | 450 volts | 450 volts | 450 volts |