Panasonic Capacitors - Film Capacitors ECW-FE2W224QD

Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W224QD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W224QD
Capacitors - Film Capacitors ECW-FE2W224QD
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FE2W224QD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W224QD
Film Capacitors ECW-FE2W224QD
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site Datasheet
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4900
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4900
CAP, 0.22UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W224QD ECW-FE2W224QD 05AH4900
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1833418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details