Panasonic Capacitors - Film Capacitors ECW-FE2W224K

Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W224K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W224K
Capacitors - Film Capacitors ECW-FE2W224K
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FE2W224K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W224K
Film Capacitors ECW-FE2W224K
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic
83Y7571
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic 83Y7571
CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W224K ECW-FE2W224K 83Y7571
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details