Panasonic Capacitors - Film Capacitors ECW-FE2W155KA

Description
CAP FILM 1.5UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W155KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W155KA
Capacitors - Film Capacitors ECW-FE2W155KA
CAP FILM 1.5UF 10% 450VDC RADIAL

CAP FILM 1.5UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2W155KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W155KA
Film Capacitors ECW-FE2W155KA
CAP FILM 1.5UF 10% 450VDC RADIAL

CAP FILM 1.5UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 1.5Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1.5Uf, 450V, Rad; Dielectric Type Panasonic
83Y7568
Capacitor, Film, Pp, 1.5Uf, 450V, Rad; Dielectric Type Panasonic 83Y7568
CAPACITOR, FILM, PP, 1.5UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1.5UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W155KA ECW-FE2W155KA 83Y7568
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 1.5Uf, 450V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details