Panasonic Capacitors - Film Capacitors ECW-FE2W104QD

Description
CAP FILM 0.1UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W104QD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W104QD
Capacitors - Film Capacitors ECW-FE2W104QD
CAP FILM 0.1UF 10% 450VDC RADIAL

CAP FILM 0.1UF 10% 450VDC RADIAL

Supplier's Site
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4892
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4892
CAP, 0.1UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2W104QD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W104QD
Film Capacitors ECW-FE2W104QD
CAP FILM 0.1UF 10% 450VDC RADIAL

CAP FILM 0.1UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W104QD 05AH4892 ECW-FE2W104QD
Product Name Capacitors - Film Capacitors Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1025-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details