Panasonic Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic ECW-FE2J684KA

Description
CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic
83Y7556
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic 83Y7556
CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2J684KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J684KA
Film Capacitors ECW-FE2J684KA
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2J684KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J684KA
Capacitors - Film Capacitors ECW-FE2J684KA
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 83Y7556 ECW-FE2J684KA ECW-FE2J684KA
Product Name Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details