Panasonic Film Capacitors ECW-FE2J334P5

Description
CAP FILM 0.33UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J334P5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J334P5
Film Capacitors ECW-FE2J334P5
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 0.33Uf, 630V, Film, Radial; Dielectric Type Panasonic - 33AH7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 630V, Film, Radial; Dielectric Type Panasonic
33AH7218
Cap, 0.33Uf, 630V, Film, Radial; Dielectric Type Panasonic 33AH7218
CAP, 0.33UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.33UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2J334P5 33AH7218
Product Name Film Capacitors Cap, 0.33Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details