Panasonic Film Capacitors ECW-FE2J224JA

Description
CAP FILM 0.22UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.22UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J224JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J224JA
Film Capacitors ECW-FE2J224JA
CAP FILM 0.22UF 5% 630VDC RADIAL

CAP FILM 0.22UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2J224JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J224JA
Capacitors - Film Capacitors ECW-FE2J224JA
CAP FILM 0.22UF 5% 630VDC RADIAL

CAP FILM 0.22UF 5% 630VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7538 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic
83Y7538
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic 83Y7538
CAPACITOR, FILM, PP, 0.22UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.22UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J224JA ECW-FE2J224JA 83Y7538
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details