Panasonic Capacitors - Film Capacitors ECW-FE2J155JA

Description
CAP FILM 1.5UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2J155JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J155JA
Capacitors - Film Capacitors ECW-FE2J155JA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2J155JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J155JA
Film Capacitors ECW-FE2J155JA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7534 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic
83Y7534
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic 83Y7534
CAPACITOR, FILM, PP, 1.5UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1.5UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J155JA ECW-FE2J155JA 83Y7534
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details