Panasonic Film Capacitors ECW-FE2J154Q5

Description
CAP FILM 0.15UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J154Q5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J154Q5
Film Capacitors ECW-FE2J154Q5
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.15Uf, 630V, Film, Radial; Dielectric Type Panasonic - 33AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 630V, Film, Radial; Dielectric Type Panasonic
33AH7204
Cap, 0.15Uf, 630V, Film, Radial; Dielectric Type Panasonic 33AH7204
CAP, 0.15UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.15UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2J154Q5 33AH7204
Product Name Film Capacitors Cap, 0.15Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details