Panasonic Capacitors - Film Capacitors ECW-FE2J154KA

Description
CAP FILM 0.15UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2J154KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J154KA
Capacitors - Film Capacitors ECW-FE2J154KA
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.15Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7532 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.15Uf, 630V, Rad; Dielectric Type Panasonic
83Y7532
Capacitor, Film, Pp, 0.15Uf, 630V, Rad; Dielectric Type Panasonic 83Y7532
CAPACITOR, FILM, PP, 0.15UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.15UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2J154KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J154KA
Film Capacitors ECW-FE2J154KA
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J154KA 83Y7532 ECW-FE2J154KA
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 0.15Uf, 630V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details