Panasonic Film Capacitors ECW-FE2J104Q5

Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J104Q5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J104Q5
Film Capacitors ECW-FE2J104Q5
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Panasonic - 33AH7196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Panasonic
33AH7196
Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Panasonic 33AH7196
CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2J104Q5 33AH7196
Product Name Film Capacitors Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details