Panasonic Capacitors - Film Capacitors ECW-FE2J104KA

Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2J104KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J104KA
Capacitors - Film Capacitors ECW-FE2J104KA
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2J104KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J104KA
Film Capacitors ECW-FE2J104KA
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Panasonic
83Y7524
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Panasonic 83Y7524
CAPACITOR, FILM, PP, 0.1UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J104KA ECW-FE2J104KA 83Y7524
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers