CAP FILM 0.1UF 5% 630VDC RADIAL
CAP FILM 0.1UF 5% 630VDC RADIAL
CAPACITOR, FILM, PP, 0.1UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 5% 630VDC RADIAL
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECW-FE2J104J | ECW-FE2J104J | 83Y7521 | ECW-FE2J104J |
| Product Name | CAP FILM 0.1UF 5% 630VDC RADIAL | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |