CAP FILM 0.56UF 10% 450VDC RAD Product overview: ECW-FD2W564K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W564K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350810-ECW-FD2W564K
Category: Capacitors - Film Capacitors
Series: ECW-F(D)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 84V
Voltage Rating - DC: 450V
Size / Dimension: 0.689" L x 0.244" W (17.50mm x 6.20mm)
Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.370" (9.40mm)
Standard Package: 100
Capacitance: 0.56 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Base Product Number: ECW-FD
FILM CAPACITOR, 0.56uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.56UF 10% 450VDC RAD
CAP FILM 0.56UF 10% 450VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FD2W564K | 1350810-ECW-FD2W564K | 49W2577 | ECW-FD2W564K | ECW-FD2W564K |
| Product Name | 0.56UF Capacitor | Capacitors - Film Capacitors | Film Capacitor, 0.56Uf, 450V, 10%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| WVDC | 450 volts | 450 volts | 450 volts |