Panasonic Film Capacitors ECW-FD2W564JC

Description
CAP FILM 0.56UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.56UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W564JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W564JC
Film Capacitors ECW-FD2W564JC
CAP FILM 0.56UF 5% 450VDC RADIAL

CAP FILM 0.56UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic
82AH0813
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic 82AH0813
CAP, FILM, PP, 0.56UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.56UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W564JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W564JC
Capacitors - Film Capacitors ECW-FD2W564JC
CAP FILM 0.56UF 5% 450VDC RADIAL

CAP FILM 0.56UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W564JC 82AH0813 ECW-FD2W564JC
Product Name Film Capacitors Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details