Panasonic 0.56UF Capacitor ECW-FD2W564J4

Description
CAP FILM 0.56UF 5% 450VDC RADIAL Product overview: ECW-FD2W564J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W564J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.56UF 5% 450VDC RADIAL Product overview: ECW-FD2W564J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W564J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.56UF Capacitor
62-ECW-FD2W564J4
0.56UF Capacitor 62-ECW-FD2W564J4
CAP FILM 0.56UF 5% 450VDC RADIAL Product overview: ECW-FD2W564J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W564J4 can be used for catalog matching and distributor lookup.

CAP FILM 0.56UF 5% 450VDC RADIAL Product overview: ECW-FD2W564J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W564J4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 0.56Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 49W2576 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.56Uf, 450V, 5%, Radial; Dielectric Type Panasonic
49W2576
Film Capacitor, 0.56Uf, 450V, 5%, Radial; Dielectric Type Panasonic 49W2576
FILM CAPACITOR, 0.56uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.56uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-FD2W564J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W564J4
Capacitors - Film Capacitors ECW-FD2W564J4
CAP FILM 0.56UF 5% 450VDC RADIAL

CAP FILM 0.56UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W564J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W564J4
Film Capacitors ECW-FD2W564J4
CAP FILM 0.56UF 5% 450VDC RADIAL

CAP FILM 0.56UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W564J4 49W2576 ECW-FD2W564J4 ECW-FD2W564J4
Product Name 0.56UF Capacitor Film Capacitor, 0.56Uf, 450V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers