Panasonic Capacitors - Film Capacitors ECW-FD2W395KB

Description
CAP FILM 3.9UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 3.9UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W395KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W395KB
Capacitors - Film Capacitors ECW-FD2W395KB
CAP FILM 3.9UF 10% 450VDC RADIAL

CAP FILM 3.9UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W395KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W395KB
Film Capacitors ECW-FD2W395KB
CAP FILM 3.9UF 10% 450VDC RADIAL

CAP FILM 3.9UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 3.9Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7648 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 3.9Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7648
Capacitor Film, 3.9Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7648
CAPACITOR FILM, 3.9uF, 450V, 10%, RADIAL; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 3.9uF, 450V, 10%, RADIAL; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W395KB ECW-FD2W395KB 95W7648
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Film, 3.9Uf, 450V, 10%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers