Panasonic Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic ECW-FD2W394K4

Description
CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7644 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7644
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7644
CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W394K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W394K4
Capacitors - Film Capacitors ECW-FD2W394K4
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2W394K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W394K4
Film Capacitors ECW-FD2W394K4
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95W7644 ECW-FD2W394K4 ECW-FD2W394K4
Product Name Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial LeadedRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - C11CF240K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers