Panasonic Film Capacitors ECW-FD2W394JQ

Description
CAP FILM 0.39UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.39UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W394JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W394JQ
Film Capacitors ECW-FD2W394JQ
CAP FILM 0.39UF 5% 450VDC RADIAL

CAP FILM 0.39UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.39Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.39Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7640
Capacitor Film, 0.39Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7640
CAPACITOR FILM, 0.39uF, 450V, 5%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.39uF, 450V, 5%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FD2W394JQ 95W7640
Product Name Film Capacitors Capacitor Film, 0.39Uf, 450V, 5%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details