CAP FILM 0.39UF 5% 450VDC RADIAL Product overview: ECW-FD2W394JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W394JB can be used for catalog matching and distributor lookup.
CAP FILM 0.39UF 5% 450VDC RADIAL
CAP FILM 0.39UF 5% 450VDC RADIAL
CAP FILM 0.39UF 5% 450VDC RADIAL
FILM CAPACITOR, 0.39uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FD2W394JB | ECW-FD2W394JB | ECW-FD2W394JB | 590-ECW-FD2W394JB | 95W7639 |
| Product Name | 0.39UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | CAP FILM 0.39UF 5% 450VDC RADIAL | Film Capacitor, 0.39Uf, 450V, 5%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | ||
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF |
| WVDC | 450 volts | 450 volts | 450 volts |