CAPACITOR FILM, 0.39uF, 450V, 5%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAP FILM 0.39UF 5% 450VDC RADIAL
CAP FILM 0.39UF 5% 450VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 95W7641 | ECW-FD2W394J4 | ECW-FD2W394J4 |
| Product Name | Capacitor Film, 0.39Uf, 450V, 5%, Radial; Capacitance Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |