Panasonic Film Capacitors ECW-FD2W335K

Description
CAP FILM 3.3UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W335K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W335K
Film Capacitors ECW-FD2W335K
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 3.3Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7637 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7637
Film Capacitor, 3.3Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7637
FILM CAPACITOR, 3.3uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3.3uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W335K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-FD2W335K
Capacitors - Film Capacitors ECW-FD2W335K
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W335K 95W7637 ECW-FD2W335K
Product Name Film Capacitors Film Capacitor, 3.3Uf, 450V, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB850KSP2 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers