Panasonic Film Capacitors ECW-FD2W335JC

Description
CAP FILM 3.3UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W335JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W335JC
Film Capacitors ECW-FD2W335JC
CAP FILM 3.3UF 5% 450VDC RADIAL

CAP FILM 3.3UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W335JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W335JC
Capacitors - Film Capacitors ECW-FD2W335JC
CAP FILM 3.3UF 5% 450VDC RADIAL

CAP FILM 3.3UF 5% 450VDC RADIAL

Supplier's Site
Cap, Film, Pp, 3.3Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 3.3Uf, 450V, Radial; Dielectric Type Panasonic
82AH0805
Cap, Film, Pp, 3.3Uf, 450V, Radial; Dielectric Type Panasonic 82AH0805
CAP, FILM, PP, 3.3UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 3.3UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W335JC ECW-FD2W335JC 82AH0805
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Pp, 3.3Uf, 450V, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details