Panasonic 0.33UF Capacitor ECW-FD2W334KB

Description
CAP FILM 0.33UF 10% 450VDC RAD Product overview: ECW-FD2W334KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W334KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.33UF 10% 450VDC RAD Product overview: ECW-FD2W334KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W334KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF Capacitor
62-ECW-FD2W334KB
0.33UF Capacitor 62-ECW-FD2W334KB
CAP FILM 0.33UF 10% 450VDC RAD Product overview: ECW-FD2W334KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W334KB can be used for catalog matching and distributor lookup.

CAP FILM 0.33UF 10% 450VDC RAD Product overview: ECW-FD2W334KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W334KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W334KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W334KB
Film Capacitors ECW-FD2W334KB
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.33Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7632 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7632
Film Capacitor, 0.33Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7632
FILM CAPACITOR, 0.33uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.33uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECW-FD2W334KB
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W334KB ECW-FD2W334KB 95W7632 ECW-FD2W334KB
Product Name 0.33UF Capacitor Film Capacitors Film Capacitor, 0.33Uf, 450V, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details