CAP FILM 0.33UF 10% 450VDC RAD Product overview: ECW-FD2W334K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W334K4 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 450VDC RAD
CAPACITOR FILM, 0.33uF, 450V, 10%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes
CAP FILM 0.33UF 10% 450VDC RAD
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FD2W334K4 | ECW-FD2W334K4 | 95W7634 | ECW-FD2W334K4 |
| Product Name | 0.33UF Capacitor | Capacitors - Film Capacitors | Capacitor Film, 0.33Uf, 450V, 10%, Radial; Capacitance Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial LeadedRoHS Compliant: Yes | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| WVDC | 450 volts | 450 volts |