Panasonic Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic ECW-FD2W334JB

Description
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7629
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7629
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W334JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W334JB
Film Capacitors ECW-FD2W334JB
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W334JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W334JB
Capacitors - Film Capacitors ECW-FD2W334JB
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95W7629 ECW-FD2W334JB ECW-FD2W334JB
Product Name Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers