The ECWFD series from Win Source Electronics features metallized polypropylene film capacitors designed for high-frequency applications. These capacitors are characterized by their non-inductive construction and flame-retardant epoxy resin coating, ensuring high safety and low loss. They are RoHS compliant and exhibit excellent frequency characteristics with low hum sound noise. The capacitors have a rated voltage of either 450 V or 630 V, with capacitance values ranging from 0.1 OºF to 4.7 OºF. Capacitance tolerance options include ±5% and ±10%. The devices are suitable for active filter circuits and high-frequency circuits, making them versatile for various electronic applications. Operating temperature ranges from -40 °C to +110 °C, and the capacitors are designed to withstand voltage up to 150% of the rated voltage for 60 seconds. Insulation resistance is specified at a minimum of 30,000 MΩ for capacitance values up to 0.33 OºF and 10,000 MΩ¬?OºF for higher capacitance values. The packaging includes bulk options with a minimum order quantity of 100 pieces per bag.
CAP FILM 0.27UF 5% 450VDC RADIAL Product overview: ECW-FD2W274JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274JB can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 0.886" (22.50mm)
CAP FILM 0.27UF 5% 450VDC RADIAL
CAP FILM 0.27UF 5% 450VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FD2W274JB | ECW-FD2W274JB | ECW-FD2W274JB | |
| Product Name | 0.27UF Capacitor | Connectors,Interconnects | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.2700 microF | 0.2200 microF | 0.2700 microF | 0.2700 microF |
| WVDC | 450 volts | 125 volts |