Panasonic Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic ECW-FD2W224J4

Description
CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7615
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7615
CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W224J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W224J4
Capacitors - Film Capacitors ECW-FD2W224J4
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W224J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W224J4
Film Capacitors ECW-FD2W224J4
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95W7615 ECW-FD2W224J4 ECW-FD2W224J4
Product Name Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details