Panasonic Film Capacitors ECW-FD2W185JC

Description
CAP FILM 1.8UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 1.8UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W185JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W185JC
Film Capacitors ECW-FD2W185JC
CAP FILM 1.8UF 5% 450VDC RADIAL

CAP FILM 1.8UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic
82AH0799
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic 82AH0799
CAP, FILM, PP, 1.8UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1.8UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W185JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W185JC
Capacitors - Film Capacitors ECW-FD2W185JC
CAP FILM 1.8UF 5% 450VDC RADIAL

CAP FILM 1.8UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W185JC 82AH0799 ECW-FD2W185JC
Product Name Film Capacitors Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.8 microF 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details