CAPACITOR FILM, 0.18uF, 450V, 10%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes
CAP FILM 0.18UF 10% 450VDC RAD
CAP FILM 0.18UF 10% 450VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 95W7610 | ECW-FD2W184KB | ECW-FD2W184KB |
| Product Name | Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Radial LeadedRoHS Compliant: Yes | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF |