CAP FILM 0.12UF 10% 450VDC RAD
CAPACITOR FILM, 0.12uF, 450V, 10%, RADIAL; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes
CAP FILM 0.12UF 10% 450VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FD2W124K4 | 95W7600 | ECW-FD2W124K4 |
| Product Name | Capacitors - Film Capacitors | Capacitor Film, 0.12Uf, 450V, 10%, Radial; Capacitance Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial LeadedRoHS Compliant: Yes | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |