Panasonic Connectors,Interconnects ECW-FD2W105K

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Singapore, Singapore
1UF Capacitor
62-ECW-FD2W105K
1UF Capacitor 62-ECW-FD2W105K
CAP FILM 1UF 10% 450VDC RADIAL Product overview: ECW-FD2W105K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105K can be used for catalog matching and distributor lookup.

CAP FILM 1UF 10% 450VDC RADIAL Product overview: ECW-FD2W105K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W105K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W105K
Capacitors - Film Capacitors ECW-FD2W105K
CAP FILM 1UF 10% 450VDC RADIAL

CAP FILM 1UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W105K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W105K
Film Capacitors ECW-FD2W105K
CAP FILM 1UF 10% 450VDC RADIAL

CAP FILM 1UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W105K ECW-FD2W105K ECW-FD2W105K
Product Name Connectors,Interconnects 1UF Capacitor Capacitors - Film Capacitors Film Capacitors
Capacitance Range 0.2200 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 125 volts 450 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details