Panasonic 1UF Capacitor ECW-FD2W105J4

Description
CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF Capacitor
62-ECW-FD2W105J4
1UF Capacitor 62-ECW-FD2W105J4
CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J4 can be used for catalog matching and distributor lookup.

CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W105J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W105J4
Capacitors - Film Capacitors ECW-FD2W105J4
CAP FILM 1UF 5% 450VDC RADIAL

CAP FILM 1UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W105J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W105J4
Film Capacitors ECW-FD2W105J4
CAP FILM 1UF 5% 450VDC RADIAL

CAP FILM 1UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 1Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 49W2540 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 450V, 5%, Radial; Dielectric Type Panasonic
49W2540
Film Capacitor, 1Uf, 450V, 5%, Radial; Dielectric Type Panasonic 49W2540
FILM CAPACITOR, 1uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W105J4 ECW-FD2W105J4 ECW-FD2W105J4 49W2540
Product Name 1UF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 1Uf, 450V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details