CAP FILM 2.2UF 10% 630VDC RADIAL
CAP FILM 2.2UF 10% 630VDC RADIAL
CAP FILM 2.2UF 10% 630VDC RADIAL
ECWF(D), MET POLYPROP FILM CAP, RAD LEAD ROHS COMPLIANT: YES
| Utmel Electronic Limited | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECW-FD2J225KQ | ECW-FD2J225KQ | ECW-FD2J225KQ | 79AC5630 |
| Product Name | CAP FILM 2.2UF 10% 630VDC RADIAL | Film Capacitors | Capacitors - Film Capacitors | Ecwf(D), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |