Panasonic Capacitors - Film Capacitors ECW-FD2J153JQ

Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2J153JQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J153JQ
Capacitors - Film Capacitors ECW-FD2J153JQ
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2J153JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J153JQ
Film Capacitors ECW-FD2J153JQ
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.015Uf, 630V, Film; Dielectric Type Panasonic - 42AH0971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 630V, Film; Dielectric Type Panasonic
42AH0971
Cap, 0.015Uf, 630V, Film; Dielectric Type Panasonic 42AH0971
CAP, 0.015UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.015UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2J153JQ ECW-FD2J153JQ 42AH0971
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 0.015Uf, 630V, Film; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details