ECWF(D), MET POLYPROP FILM CAP, RAD LEAD ROHS COMPLIANT: YES
CAP FILM 1UF 5% 630VDC RADIAL
CAP FILM 1UF 5% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 79AC5567 | ECW-FD2J105PQ | ECW-FD2J105PQ |
| Product Name | Ecwf(D), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |