Panasonic Film Capacitors ECW-FD2J103JQ

Description
CAP FILM 10000PF 5% 630VDC RAD
Datasheet
Description
CAP FILM 10000PF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2J103JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J103JQ
Film Capacitors ECW-FD2J103JQ
CAP FILM 10000PF 5% 630VDC RAD

CAP FILM 10000PF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2J103JQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J103JQ
Capacitors - Film Capacitors ECW-FD2J103JQ
CAP FILM 10000PF 5% 630VDC RAD

CAP FILM 10000PF 5% 630VDC RAD

Supplier's Site
Cap, 0.01Uf, 630V, Film; Dielectric Type Panasonic - 42AH0963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 630V, Film; Dielectric Type Panasonic
42AH0963
Cap, 0.01Uf, 630V, Film; Dielectric Type Panasonic 42AH0963
CAP, 0.01UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

CAP, 0.01UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2J103JQ ECW-FD2J103JQ 42AH0963
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.01Uf, 630V, Film; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details