CAP FILM 0.47UF 5% 630VDC RADIAL Product overview: ECW-FA2J474J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FA2J474J can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806721-ECW-FA2J474J
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - DC: 630V
Applications: High Frequency, Switching
Capacitance: 0.47μF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.717" L x 0.394" W (18.20mm x 10.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.594" (15.10mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
CAP FILM 0.47UF 5% 630VDC RADIAL
CAP FILM 0.47UF 5% 630VDC RADIAL
FILM CAPACITOR PP, 0.47UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FA2J474J | 806721-ECW-FA2J474J | ECW-FA2J474J | ECW-FA2J474J | 49W2520 |
| Product Name | 0.47UF Capacitor | Film Capacitors - ECW-FA2J474J | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 0.47Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC PinRoHS Compliant: Yes | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| WVDC | 630 volts | 630 volts | 630 volts |