CAP FILM 0.33UF 5% 630VDC RADIAL
CAP FILM 0.33UF 5% 630VDC RADIAL
CAP FILM 0.33UF 5% 630VDC RADIAL
FILM CAPACITOR PP, 0.33UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FA2J334J | 590-ECW-FA2J334J | ECW-FA2J334J | 49W2510 |
| Product Name | Capacitors - Film Capacitors | CAP FILM 0.33UF 5% 630VDC RADIAL | Film Capacitors | Film Capacitor Pp, 0.33Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC PinRoHS Compliant: Yes | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |