The ECW-FA2J225J is a metallized polypropylene film capacitor designed for high-frequency and high-current applications. It has a capacitance of 2.2 µF and a rated voltage of 630 V.DC, with a capacitance tolerance of ±5%. The capacitor features a non-inductive construction and is coated with flame-retardant epoxy resin, ensuring durability and reliability in various environments. It operates within a temperature range of -40 °C to +105 °C and is compliant with RoHS directives. The capacitor is suitable for use in active filter circuits and other applications requiring low loss and excellent frequency characteristics. Insulation resistance is high, with values exceeding 10,000 MΩ ,àô OºF for capacitance below 0.33 µF. The product is available in bulk packaging and offers various lead forms, including straight and crimped leads.
CAP FILM 2.2UF 5% 630VDC RADIAL
CAP FILM 2.2UF 5% 630VDC RADIAL
FILM CAPACITOR PP, 2.2UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FA2J225J | ECW-FA2J225J | 49W2502 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 2.2Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |