Panasonic Film Capacitors ECW-FA2J124J

Description
CAP FILM 0.12UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.12UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FA2J124J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FA2J124J
Film Capacitors ECW-FA2J124J
CAP FILM 0.12UF 5% 630VDC RADIAL

CAP FILM 0.12UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FA2J124J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FA2J124J
Capacitors - Film Capacitors ECW-FA2J124J
CAP FILM 0.12UF 5% 630VDC RADIAL

CAP FILM 0.12UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitor Pp, 0.12Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic - 49W2473 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.12Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
49W2473
Film Capacitor Pp, 0.12Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic 49W2473
FILM CAPACITOR PP, 0.12UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.12UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FA2J124J ECW-FA2J124J 49W2473
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pp, 0.12Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers