ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.36UF 3% 630VDC RADIAL
CAP FILM 0.36UF 3% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 52W6157 | ECW-F6364HL | ECW-F6364HL |
| Product Name | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |