CAP FILM 0.033UF 5% 630VDC RAD
FILM CAPACITOR PP, 0.033UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECW-F6333JL | 52W6140 |
| Product Name | Film Capacitors | Film Capacitor Pp, 0.033Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 0.0330 microF | 0.0330 microF |