Panasonic Film Capacitors ECW-F6224HL

Description
CAP FILM 0.22UF 3% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.22UF 3% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-F6224HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6224HL
Film Capacitors ECW-F6224HL
CAP FILM 0.22UF 3% 630VDC RADIAL

CAP FILM 0.22UF 3% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor Pp, 0.22Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W6094 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.22Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W6094
Film Capacitor Pp, 0.22Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W6094
FILM CAPACITOR PP, 0.22UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.22UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-F6224HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6224HL
Capacitors - Film Capacitors ECW-F6224HL
CAP FILM 0.22UF 3% 630VDC RADIAL

CAP FILM 0.22UF 3% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F6224HL 52W6094 ECW-F6224HL
Product Name Film Capacitors Film Capacitor Pp, 0.22Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details