CAP FILM 1.1UF 5% 630VDC RADIAL
ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 1.1UF 5% 630VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F6115JL | 52W6006 | ECW-F6115JL |
| Product Name | Film Capacitors | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.1 microF | 1.1 microF |